Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2101FPBSL

Description
ESS-2B 2.1K 1% RWR89S2101FP BSL
Request a Quote Datasheet
Description
ESS-2B 2.1K 1% RWR89S2101FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2101FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2101FPBSL
Wirewound Resistors 3110-RWR89S2101FPBSL
ESS-2B 2.1K 1% RWR89S2101FP BSL

ESS-2B 2.1K 1% RWR89S2101FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2101FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2101FPBSL-ND
Through Hole Resistors RWR89S2101FPBSL-ND
2.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.1K OHM 3W 1% WW AXIAL - RWR89S2101FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 3W 1% WW AXIAL
RWR89S2101FPBSL
RES 2.1K OHM 3W 1% WW AXIAL RWR89S2101FPBSL
RES 2.1Kohm 3W 1% WW AXIAL

RES 2.1Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2101FPBSL RWR89S2101FPBSL-ND RWR89S2101FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.1K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2100 ohms 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers