Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2490FRS73

Description
ESS-2B 249 1% RWR89S2490FR S73
Request a Quote Datasheet
Description
ESS-2B 249 1% RWR89S2490FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2490FRS73
Wirewound Resistors 3110-RWR89S2490FRS73
ESS-2B 249 1% RWR89S2490FR S73

ESS-2B 249 1% RWR89S2490FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2490FRS73-ND
Through Hole Resistors RWR89S2490FRS73-ND
249 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 249 OHM 3W 1% WW AXIAL - RWR89S2490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 3W 1% WW AXIAL
RWR89S2490FRS73
RES 249 OHM 3W 1% WW AXIAL RWR89S2490FRS73
RES 249ohm 3W 1% WW AXIAL

RES 249ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7234
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7234
Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S2490FRS73 RWR89S2490FRS73-ND RWR89S2490FRS73 64C7234
Product Name Wirewound Resistors Through Hole Resistors RES 249 OHM 3W 1% WW AXIAL Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details