Vishay Intertechnology, Inc. RES 2.32K OHM 3W 1% WW AXIAL RWR89S2321FSS73

Description
RES 2.32Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 3W 1% WW AXIAL - RWR89S2321FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 3W 1% WW AXIAL
RWR89S2321FSS73
RES 2.32K OHM 3W 1% WW AXIAL RWR89S2321FSS73
RES 2.32Kohm 3W 1% WW AXIAL

RES 2.32Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2321FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2321FSS73-ND
Through Hole Resistors RWR89S2321FSS73-ND
2.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2321FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2321FSS73
Wirewound Resistors 3110-RWR89S2321FSS73
ESS-2B 2.32K 1% RWR89S2321FS S73

ESS-2B 2.32K 1% RWR89S2321FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2321FSS73 RWR89S2321FSS73-ND 3110-RWR89S2321FSS73
Product Name RES 2.32K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details