Vishay Intertechnology, Inc. RES 2K OHM 3W 0.1% WW AXIAL RWR89S2001BRBSL

Description
RES 2Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3W 0.1% WW AXIAL - RWR89S2001BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 0.1% WW AXIAL
RWR89S2001BRBSL
RES 2K OHM 3W 0.1% WW AXIAL RWR89S2001BRBSL
RES 2Kohm 3W 0.1% WW AXIAL

RES 2Kohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2001BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2001BRBSL-ND
Through Hole Resistors RWR89S2001BRBSL-ND
2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2001BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2001BRBSL
Wirewound Resistors 3110-RWR89S2001BRBSL
ESS-2B 2K .1% RWR89S2001BR BSL

ESS-2B 2K .1% RWR89S2001BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2001BRBSL RWR89S2001BRBSL-ND 3110-RWR89S2001BRBSL
Product Name RES 2K OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details