Vishay Intertechnology, Inc. RES 240 OHM 3W 0.5% WW AXIAL RWR89S2400DSRSL

Description
RES 240ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 240ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 3W 0.5% WW AXIAL - RWR89S2400DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 3W 0.5% WW AXIAL
RWR89S2400DSRSL
RES 240 OHM 3W 0.5% WW AXIAL RWR89S2400DSRSL
RES 240ohm 3W 0.5% WW AXIAL

RES 240ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2400DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2400DSRSL-ND
Through Hole Resistors RWR89S2400DSRSL-ND
240 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2400DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2400DSRSL
Wirewound Resistors 3110-RWR89S2400DSRSL
ESS-2B 240 .5% RWR89S2400DS RSL

ESS-2B 240 .5% RWR89S2400DS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2400DSRSL RWR89S2400DSRSL-ND 3110-RWR89S2400DSRSL
Product Name RES 240 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details