ESS-2B 20.5 1% RWR89S20R5FS S73
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 20.5ohm 3W 1% WW AXIAL
Resistor,Metal Alloy,20.5Ohms,1+/-%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S20R5FSS73 | RWR89S20R5FSS73-ND | RWR89S20R5FSS73 | 64C6947 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 20.5 OHM 3W 1% WW AXIAL | Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 20.5 ohms | 20.5 ohms | 20.5 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |