Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2101FSS73

Description
ESS-2B 2.1K 1% RWR89S2101FS S73
Request a Quote Datasheet
Description
ESS-2B 2.1K 1% RWR89S2101FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2101FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2101FSS73
Wirewound Resistors 3110-RWR89S2101FSS73
ESS-2B 2.1K 1% RWR89S2101FS S73

ESS-2B 2.1K 1% RWR89S2101FS S73

Supplier's Site Datasheet
RES 2.1K OHM 3W 1% WW AXIAL - RWR89S2101FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 3W 1% WW AXIAL
RWR89S2101FSS73
RES 2.1K OHM 3W 1% WW AXIAL RWR89S2101FSS73
RES 2.1Kohm 3W 1% WW AXIAL

RES 2.1Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2101FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2101FSS73-ND
Through Hole Resistors RWR89S2101FSS73-ND
2.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2101FSS73 RWR89S2101FSS73 RWR89S2101FSS73-ND
Product Name Wirewound Resistors RES 2.1K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2100 ohms 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers