Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2101FRBSL

Description
2.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2101FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2101FRBSL-ND
Through Hole Resistors RWR89S2101FRBSL-ND
2.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2101FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2101FRBSL
Wirewound Resistors 3110-RWR89S2101FRBSL
ESS-2B 2.1K 1% RWR89S2101FR BSL

ESS-2B 2.1K 1% RWR89S2101FR BSL

Supplier's Site Datasheet
RES 2.1K OHM 3W 1% WW AXIAL - RWR89S2101FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 3W 1% WW AXIAL
RWR89S2101FRBSL
RES 2.1K OHM 3W 1% WW AXIAL RWR89S2101FRBSL
RES 2.1Kohm 3W 1% WW AXIAL

RES 2.1Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2101FRBSL-ND 3110-RWR89S2101FRBSL RWR89S2101FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.1K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details