Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2000FRB12

Description
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RWR89S2000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR89S2000FRB12-ND
Through Hole Resistors 541-RWR89S2000FRB12-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 3W 1% WW AXIAL - RWR89S2000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 1% WW AXIAL
RWR89S2000FRB12
RES 200 OHM 3W 1% WW AXIAL RWR89S2000FRB12
RES 200ohm 3W 1% WW AXIAL

RES 200ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2000FRB12
Wirewound Resistors 3110-RWR89S2000FRB12
ESS-2B 200 1% RWR89S2000FR B12

ESS-2B 200 1% RWR89S2000FR B12

Supplier's Site Datasheet
Resistor - 225657503 - Radwell International
Willingboro, NJ, United States
Resistor
225657503
Resistor 225657503
RESISTOR, AXIAL, WIREWOUND, 200 OHM, 3W, 1%, 4.75X14 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 200 OHM, 3W, 1%, 4.75X14 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RWR89S2000FRB12-ND RWR89S2000FRB12 3110-RWR89S2000FRB12 225657503
Product Name Through Hole Resistors RES 200 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Through-Hole Resistors - 1-1623750-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details