Vishay Intertechnology, Inc. RES 2.37K OHM 3W 1% WW AXIAL RWR89S2371FRRSL

Description
RES 2.37Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 3W 1% WW AXIAL - RWR89S2371FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 3W 1% WW AXIAL
RWR89S2371FRRSL
RES 2.37K OHM 3W 1% WW AXIAL RWR89S2371FRRSL
RES 2.37Kohm 3W 1% WW AXIAL

RES 2.37Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2371FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2371FRRSL
Wirewound Resistors 3110-RWR89S2371FRRSL
ESS-2B 2.37K 1% RWR89S2371FR RSL

ESS-2B 2.37K 1% RWR89S2371FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2371FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2371FRRSL-ND
Through Hole Resistors RWR89S2371FRRSL-ND
2.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2371FRRSL 3110-RWR89S2371FRRSL RWR89S2371FRRSL-ND
Product Name RES 2.37K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 2-1630012-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
4 suppliers