Vishay Intertechnology, Inc. Through Hole Resistors RWR89S22R0FSBSL

Description
22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S22R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R0FSBSL-ND
Through Hole Resistors RWR89S22R0FSBSL-ND
22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 22 OHM 3W 1% WW AXIAL - RWR89S22R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 3W 1% WW AXIAL
RWR89S22R0FSBSL
RES 22 OHM 3W 1% WW AXIAL RWR89S22R0FSBSL
RES 22ohm 3W 1% WW AXIAL

RES 22ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S22R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R0FSBSL
Wirewound Resistors 3110-RWR89S22R0FSBSL
ESS-2B 22 1% RWR89S22R0FS BSL

ESS-2B 22 1% RWR89S22R0FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S22R0FSBSL-ND RWR89S22R0FSBSL 3110-RWR89S22R0FSBSL
Product Name Through Hole Resistors RES 22 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176085-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details