Vishay Intertechnology, Inc. RES 2.15K OHM 3W 1% WW AXIAL RWR89S2151FRBSL

Description
RES 2.15Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 3W 1% WW AXIAL - RWR89S2151FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 3W 1% WW AXIAL
RWR89S2151FRBSL
RES 2.15K OHM 3W 1% WW AXIAL RWR89S2151FRBSL
RES 2.15Kohm 3W 1% WW AXIAL

RES 2.15Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2151FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2151FRBSL-ND
Through Hole Resistors RWR89S2151FRBSL-ND
2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2151FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2151FRBSL
Wirewound Resistors 3110-RWR89S2151FRBSL
ESS-2B 2.15K 1% RWR89S2151FR BSL

ESS-2B 2.15K 1% RWR89S2151FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2151FRBSL RWR89S2151FRBSL-ND 3110-RWR89S2151FRBSL
Product Name RES 2.15K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers