200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 200ohm 3W 1% WW AXIAL
ESS-2B 200 1% RWR89S2000FR S73
Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S2000FRS73-ND | RWR89S2000FRS73 | 3110-RWR89S2000FRS73 | 64C6952 |
| Product Name | Through Hole Resistors | RES 200 OHM 3W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |