Vishay Intertechnology, Inc. Wirewound Resistors RWR89S23R2FSS70

Description
ESS-2B 23.2 1% RWR89S23R2FS S70
Request a Quote Datasheet
Description
ESS-2B 23.2 1% RWR89S23R2FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S23R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S23R2FSS70
Wirewound Resistors 3110-RWR89S23R2FSS70
ESS-2B 23.2 1% RWR89S23R2FS S70

ESS-2B 23.2 1% RWR89S23R2FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S23R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S23R2FSS70-ND
Through Hole Resistors RWR89S23R2FSS70-ND
23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.2 OHM 3W 1% WW AXIAL - RWR89S23R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 3W 1% WW AXIAL
RWR89S23R2FSS70
RES 23.2 OHM 3W 1% WW AXIAL RWR89S23R2FSS70
RES 23.2ohm 3W 1% WW AXIAL

RES 23.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S23R2FSS70 RWR89S23R2FSS70-ND RWR89S23R2FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 23.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details