Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2050FRS73

Description
ESS-2B 205 1% RWR89S2050FR S73
Request a Quote Datasheet
Description
ESS-2B 205 1% RWR89S2050FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2050FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2050FRS73
Wirewound Resistors 3110-RWR89S2050FRS73
ESS-2B 205 1% RWR89S2050FR S73

ESS-2B 205 1% RWR89S2050FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2050FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2050FRS73-ND
Through Hole Resistors RWR89S2050FRS73-ND
205 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 205 OHM 3W 1% WW AXIAL - RWR89S2050FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 3W 1% WW AXIAL
RWR89S2050FRS73
RES 205 OHM 3W 1% WW AXIAL RWR89S2050FRS73
RES 205ohm 3W 1% WW AXIAL

RES 205ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2050FRS73 RWR89S2050FRS73-ND RWR89S2050FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 205 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details