Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2001FMB12

Description
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2001FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2001FMB12-ND
Through Hole Resistors RWR89S2001FMB12-ND
2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 3W 1% WW AXIAL - RWR89S2001FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 1% WW AXIAL
RWR89S2001FMB12
RES 2K OHM 3W 1% WW AXIAL RWR89S2001FMB12
RES 2Kohm 3W 1% WW AXIAL

RES 2Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2001FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2001FMB12
Wirewound Resistors 3110-RWR89S2001FMB12
ESS-2B 2K 1% RWR89S2001FM B12

ESS-2B 2K 1% RWR89S2001FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2001FMB12-ND RWR89S2001FMB12 3110-RWR89S2001FMB12
Product Name Through Hole Resistors RES 2K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details