Vishay Intertechnology, Inc. RES 200 OHM 3W 1% WW AXIAL RWR89S2000FSS73

Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 3W 1% WW AXIAL - RWR89S2000FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 1% WW AXIAL
RWR89S2000FSS73
RES 200 OHM 3W 1% WW AXIAL RWR89S2000FSS73
RES 200ohm 3W 1% WW AXIAL

RES 200ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2000FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2000FSS73-ND
Through Hole Resistors RWR89S2000FSS73-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2000FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2000FSS73
Wirewound Resistors 3110-RWR89S2000FSS73
ESS-2B 200 1% RWR89S2000FS S73

ESS-2B 200 1% RWR89S2000FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6958
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6958
Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S2000FSS73 RWR89S2000FSS73-ND 3110-RWR89S2000FSS73 64C6958
Product Name RES 200 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details