Vishay Intertechnology, Inc. RES 2.43K OHM 3W 1% WW AXIAL RWR89S2431FRS73

Description
RES 2.43Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 3W 1% WW AXIAL - RWR89S2431FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 3W 1% WW AXIAL
RWR89S2431FRS73
RES 2.43K OHM 3W 1% WW AXIAL RWR89S2431FRS73
RES 2.43Kohm 3W 1% WW AXIAL

RES 2.43Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2431FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2431FRS73-ND
Through Hole Resistors RWR89S2431FRS73-ND
2.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2431FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2431FRS73
Wirewound Resistors 3110-RWR89S2431FRS73
ESS-2B 2.43K 1% RWR89S2431FR S73

ESS-2B 2.43K 1% RWR89S2431FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2431FRS73 RWR89S2431FRS73-ND 3110-RWR89S2431FRS73
Product Name RES 2.43K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details