Vishay Intertechnology, Inc. RES 2.26K OHM 3W 1% WW AXIAL RWR89S2261FSS73

Description
RES 2.26Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 3W 1% WW AXIAL - RWR89S2261FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 3W 1% WW AXIAL
RWR89S2261FSS73
RES 2.26K OHM 3W 1% WW AXIAL RWR89S2261FSS73
RES 2.26Kohm 3W 1% WW AXIAL

RES 2.26Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2261FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2261FSS73-ND
Through Hole Resistors RWR89S2261FSS73-ND
2.26 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2261FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2261FSS73
Wirewound Resistors 3110-RWR89S2261FSS73
ESS-2B 2.26K 1% RWR89S2261FS S73

ESS-2B 2.26K 1% RWR89S2261FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2261FSS73 RWR89S2261FSS73-ND 3110-RWR89S2261FSS73
Product Name RES 2.26K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers