Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2400FPRSL

Description
240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2400FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2400FPRSL-ND
Through Hole Resistors RWR89S2400FPRSL-ND
240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2400FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2400FPRSL
Wirewound Resistors 3110-RWR89S2400FPRSL
ESS-2B 240 1% RWR89S2400FP RSL

ESS-2B 240 1% RWR89S2400FP RSL

Supplier's Site Datasheet
RES 240 OHM 3W 1% WW AXIAL - RWR89S2400FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 3W 1% WW AXIAL
RWR89S2400FPRSL
RES 240 OHM 3W 1% WW AXIAL RWR89S2400FPRSL
RES 240ohm 3W 1% WW AXIAL

RES 240ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2400FPRSL-ND 3110-RWR89S2400FPRSL RWR89S2400FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 240 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A43RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details