Vishay Intertechnology, Inc. Through Hole Resistors RWR89S23R2FSS73

Description
23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S23R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S23R2FSS73-ND
Through Hole Resistors RWR89S23R2FSS73-ND
23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S23R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S23R2FSS73
Wirewound Resistors 3110-RWR89S23R2FSS73
ESS-2B 23.2 1% RWR89S23R2FS S73

ESS-2B 23.2 1% RWR89S23R2FS S73

Supplier's Site Datasheet
RES 23.2 OHM 3W 1% WW AXIAL - RWR89S23R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 3W 1% WW AXIAL
RWR89S23R2FSS73
RES 23.2 OHM 3W 1% WW AXIAL RWR89S23R2FSS73
RES 23.2ohm 3W 1% WW AXIAL

RES 23.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S23R2FSS73-ND 3110-RWR89S23R2FSS73 RWR89S23R2FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 23.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details