Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2000FMRSL

Description
ESS-2B 200 1% RWR89S2000FM RSL
Request a Quote Datasheet
Description
ESS-2B 200 1% RWR89S2000FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2000FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2000FMRSL
Wirewound Resistors 3110-RWR89S2000FMRSL
ESS-2B 200 1% RWR89S2000FM RSL

ESS-2B 200 1% RWR89S2000FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2000FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2000FMRSL-ND
Through Hole Resistors RWR89S2000FMRSL-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 3W 1% WW AXIAL - RWR89S2000FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 1% WW AXIAL
RWR89S2000FMRSL
RES 200 OHM 3W 1% WW AXIAL RWR89S2000FMRSL
RES 200ohm 3W 1% WW AXIAL

RES 200ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2000FMRSL RWR89S2000FMRSL-ND RWR89S2000FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers