Vishay Intertechnology, Inc. RES 215 OHM 3W 1% WW AXIAL RWR89S2150FMB12

Description
RES 215ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 215ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 3W 1% WW AXIAL - RWR89S2150FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3W 1% WW AXIAL
RWR89S2150FMB12
RES 215 OHM 3W 1% WW AXIAL RWR89S2150FMB12
RES 215ohm 3W 1% WW AXIAL

RES 215ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2150FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2150FMB12
Wirewound Resistors 3110-RWR89S2150FMB12
ESS-2B 215 1% RWR89S2150FM B12

ESS-2B 215 1% RWR89S2150FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2150FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2150FMB12-ND
Through Hole Resistors RWR89S2150FMB12-ND
215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2150FMB12 3110-RWR89S2150FMB12 RWR89S2150FMB12-ND
Product Name RES 215 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details