Vishay Intertechnology, Inc. RES 20.5 OHM 3W 1% WW AXIAL RWR89S20R5FRS70

Description
RES 20.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 3W 1% WW AXIAL - RWR89S20R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3W 1% WW AXIAL
RWR89S20R5FRS70
RES 20.5 OHM 3W 1% WW AXIAL RWR89S20R5FRS70
RES 20.5ohm 3W 1% WW AXIAL

RES 20.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S20R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S20R5FRS70
Wirewound Resistors 3110-RWR89S20R5FRS70
ESS-2B 20.5 1% RWR89S20R5FR S70

ESS-2B 20.5 1% RWR89S20R5FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S20R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S20R5FRS70-ND
Through Hole Resistors RWR89S20R5FRS70-ND
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6941
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6941
Resistor,Metal Alloy,20.5Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,20.5Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S20R5FRS70 3110-RWR89S20R5FRS70 RWR89S20R5FRS70-ND 64C6941
Product Name RES 20.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details