Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2000BSBSL

Description
200 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2000BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2000BSBSL-ND
Through Hole Resistors RWR89S2000BSBSL-ND
200 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2000BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2000BSBSL
Wirewound Resistors 3110-RWR89S2000BSBSL
ESS-2B 200 .1% RWR89S2000BS BSL

ESS-2B 200 .1% RWR89S2000BS BSL

Supplier's Site Datasheet
RES 200 OHM 3W 0.1% WW AXIAL - RWR89S2000BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3W 0.1% WW AXIAL
RWR89S2000BSBSL
RES 200 OHM 3W 0.1% WW AXIAL RWR89S2000BSBSL
RES 200ohm 3W 0.1% WW AXIAL

RES 200ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2000BSBSL-ND 3110-RWR89S2000BSBSL RWR89S2000BSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 200 OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 8-1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details