Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2320FRS73

Description
ESS-2B 232 1% RWR89S2320FR S73
Request a Quote Datasheet
Description
ESS-2B 232 1% RWR89S2320FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2320FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2320FRS73
Wirewound Resistors 3110-RWR89S2320FRS73
ESS-2B 232 1% RWR89S2320FR S73

ESS-2B 232 1% RWR89S2320FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2320FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2320FRS73-ND
Through Hole Resistors RWR89S2320FRS73-ND
232 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 232 OHM 3W 1% WW AXIAL - RWR89S2320FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 3W 1% WW AXIAL
RWR89S2320FRS73
RES 232 OHM 3W 1% WW AXIAL RWR89S2320FRS73
RES 232ohm 3W 1% WW AXIAL

RES 232ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2320FRS73 RWR89S2320FRS73-ND RWR89S2320FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 232 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details