Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2050FSBSL

Description
ESS-2B 205 1% RWR89S2050FS BSL
Request a Quote Datasheet
Description
ESS-2B 205 1% RWR89S2050FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2050FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2050FSBSL
Wirewound Resistors 3110-RWR89S2050FSBSL
ESS-2B 205 1% RWR89S2050FS BSL

ESS-2B 205 1% RWR89S2050FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2050FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2050FSBSL-ND
Through Hole Resistors RWR89S2050FSBSL-ND
205 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 205 OHM 3W 1% WW AXIAL - RWR89S2050FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 3W 1% WW AXIAL
RWR89S2050FSBSL
RES 205 OHM 3W 1% WW AXIAL RWR89S2050FSBSL
RES 205ohm 3W 1% WW AXIAL

RES 205ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2050FSBSL RWR89S2050FSBSL-ND RWR89S2050FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 205 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers