Vishay Intertechnology, Inc. RES 2K OHM 3W 0.1% WW AXIAL RWR89S2001BRS70

Description
RES 2Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3W 0.1% WW AXIAL - RWR89S2001BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3W 0.1% WW AXIAL
RWR89S2001BRS70
RES 2K OHM 3W 0.1% WW AXIAL RWR89S2001BRS70
RES 2Kohm 3W 0.1% WW AXIAL

RES 2Kohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2001BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2001BRS70-ND
Through Hole Resistors RWR89S2001BRS70-ND
2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2001BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2001BRS70
Wirewound Resistors 3110-RWR89S2001BRS70
ESS-2B 2K .1% RWR89S2001BR S70

ESS-2B 2K .1% RWR89S2001BR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2001BRS70 RWR89S2001BRS70-ND 3110-RWR89S2001BRS70
Product Name RES 2K OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details