Vishay Intertechnology, Inc. RES 2.43K OHM 3W 1% WW AXIAL RWR89S2431FSRSL

Description
RES 2.43Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 3W 1% WW AXIAL - RWR89S2431FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 3W 1% WW AXIAL
RWR89S2431FSRSL
RES 2.43K OHM 3W 1% WW AXIAL RWR89S2431FSRSL
RES 2.43Kohm 3W 1% WW AXIAL

RES 2.43Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2431FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2431FSRSL-ND
Through Hole Resistors RWR89S2431FSRSL-ND
2.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2431FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2431FSRSL
Wirewound Resistors 3110-RWR89S2431FSRSL
ESS-2B 2.43K 1% RWR89S2431FS RSL

ESS-2B 2.43K 1% RWR89S2431FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2431FSRSL RWR89S2431FSRSL-ND 3110-RWR89S2431FSRSL
Product Name RES 2.43K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details