Vishay Intertechnology, Inc. Wirewound Resistors RWR89S20R0BRBSL

Description
ESS-2B 20 .1% RWR89S20R0BR BSL
Request a Quote Datasheet
Description
ESS-2B 20 .1% RWR89S20R0BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S20R0BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S20R0BRBSL
Wirewound Resistors 3110-RWR89S20R0BRBSL
ESS-2B 20 .1% RWR89S20R0BR BSL

ESS-2B 20 .1% RWR89S20R0BR BSL

Supplier's Site Datasheet
RES 20 OHM 3W 0.1% WW AXIAL - RWR89S20R0BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 3W 0.1% WW AXIAL
RWR89S20R0BRBSL
RES 20 OHM 3W 0.1% WW AXIAL RWR89S20R0BRBSL
RES 20ohm 3W 0.1% WW AXIAL

RES 20ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S20R0BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S20R0BRBSL-ND
Through Hole Resistors RWR89S20R0BRBSL-ND
20 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S20R0BRBSL RWR89S20R0BRBSL RWR89S20R0BRBSL-ND
Product Name Wirewound Resistors RES 20 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details