Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2150FSS70

Description
ESS-2B 215 1% RWR89S2150FS S70
Request a Quote Datasheet
Description
ESS-2B 215 1% RWR89S2150FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2150FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2150FSS70
Wirewound Resistors 3110-RWR89S2150FSS70
ESS-2B 215 1% RWR89S2150FS S70

ESS-2B 215 1% RWR89S2150FS S70

Supplier's Site Datasheet
RES 215 OHM 3W 1% WW AXIAL - RWR89S2150FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3W 1% WW AXIAL
RWR89S2150FSS70
RES 215 OHM 3W 1% WW AXIAL RWR89S2150FSS70
RES 215ohm 3W 1% WW AXIAL

RES 215ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2150FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2150FSS70-ND
Through Hole Resistors RWR89S2150FSS70-ND
215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2150FSS70 RWR89S2150FSS70 RWR89S2150FSS70-ND
Product Name Wirewound Resistors RES 215 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 6661617 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers