Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R65FSBSL

Description
ESS-2B 1.65 1% RWR89S1R65FS BSL
Request a Quote Datasheet
Description
ESS-2B 1.65 1% RWR89S1R65FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R65FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R65FSBSL
Wirewound Resistors 3110-RWR89S1R65FSBSL
ESS-2B 1.65 1% RWR89S1R65FS BSL

ESS-2B 1.65 1% RWR89S1R65FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R65FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R65FSBSL-ND
Through Hole Resistors RWR89S1R65FSBSL-ND
1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.65 OHM 3W 1% WW AXIAL - RWR89S1R65FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 3W 1% WW AXIAL
RWR89S1R65FSBSL
RES 1.65 OHM 3W 1% WW AXIAL RWR89S1R65FSBSL
RES 1.65ohm 3W 1% WW AXIAL

RES 1.65ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R65FSBSL RWR89S1R65FSBSL-ND RWR89S1R65FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.65 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details