Vishay Intertechnology, Inc. Through Hole Resistors RWR89S22R6FSB12

Description
22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S22R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R6FSB12-ND
Through Hole Resistors RWR89S22R6FSB12-ND
22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S22R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R6FSB12
Wirewound Resistors 3110-RWR89S22R6FSB12
ESS-2B 22.6 1% RWR89S22R6FS B12

ESS-2B 22.6 1% RWR89S22R6FS B12

Supplier's Site Datasheet
RES 22.6 OHM 3W 1% WW AXIAL - RWR89S22R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 3W 1% WW AXIAL
RWR89S22R6FSB12
RES 22.6 OHM 3W 1% WW AXIAL RWR89S22R6FSB12
RES 22.6ohm 3W 1% WW AXIAL

RES 22.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S22R6FSB12-ND 3110-RWR89S22R6FSB12 RWR89S22R6FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 22.6 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details