Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R87FRRSL

Description
1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R87FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R87FRRSL-ND
Through Hole Resistors RWR89S1R87FRRSL-ND
1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R87FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R87FRRSL
Wirewound Resistors 3110-RWR89S1R87FRRSL
ESS-2B 1.87 1% RWR89S1R87FR RSL

ESS-2B 1.87 1% RWR89S1R87FR RSL

Supplier's Site Datasheet
RES 1.87 OHM 3W 1% WW AXIAL - RWR89S1R87FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 3W 1% WW AXIAL
RWR89S1R87FRRSL
RES 1.87 OHM 3W 1% WW AXIAL RWR89S1R87FRRSL
RES 1.87ohm 3W 1% WW AXIAL

RES 1.87ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R87FRRSL-ND 3110-RWR89S1R87FRRSL RWR89S1R87FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.87 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details