Vishay Intertechnology, Inc. RES 1.96 OHM 3W 1% WW AXIAL RWR89S1R96FSS70

Description
RES 1.96ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.96ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 3W 1% WW AXIAL - RWR89S1R96FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 3W 1% WW AXIAL
RWR89S1R96FSS70
RES 1.96 OHM 3W 1% WW AXIAL RWR89S1R96FSS70
RES 1.96ohm 3W 1% WW AXIAL

RES 1.96ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R96FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R96FSS70-ND
Through Hole Resistors RWR89S1R96FSS70-ND
1.96 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R96FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R96FSS70
Wirewound Resistors 3110-RWR89S1R96FSS70
ESS-2B 1.96 1% RWR89S1R96FS S70

ESS-2B 1.96 1% RWR89S1R96FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R96FSS70 RWR89S1R96FSS70-ND 3110-RWR89S1R96FSS70
Product Name RES 1.96 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details