Vishay Intertechnology, Inc. RES 1.79 OHM 3W 1% WW AXIAL RWR89S1R79FSRSL

Description
RES 1.79ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.79ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.79 OHM 3W 1% WW AXIAL - RWR89S1R79FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.79 OHM 3W 1% WW AXIAL
RWR89S1R79FSRSL
RES 1.79 OHM 3W 1% WW AXIAL RWR89S1R79FSRSL
RES 1.79ohm 3W 1% WW AXIAL

RES 1.79ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R79FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R79FSRSL-ND
Through Hole Resistors RWR89S1R79FSRSL-ND
1.79 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.79 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R79FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R79FSRSL
Wirewound Resistors 3110-RWR89S1R79FSRSL
ESS-2B 1.79 1% RWR89S1R79FS RSL

ESS-2B 1.79 1% RWR89S1R79FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R79FSRSL RWR89S1R79FSRSL-ND 3110-RWR89S1R79FSRSL
Product Name RES 1.79 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.79 ohms 1.79 ohms 1.79 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details