Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2200FRS73

Description
220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2200FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2200FRS73-ND
Through Hole Resistors RWR89S2200FRS73-ND
220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2200FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2200FRS73
Wirewound Resistors 3110-RWR89S2200FRS73
ESS-2B 220 1% RWR89S2200FR S73

ESS-2B 220 1% RWR89S2200FR S73

Supplier's Site Datasheet
RES 220 OHM 3W 1% WW AXIAL - RWR89S2200FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 3W 1% WW AXIAL
RWR89S2200FRS73
RES 220 OHM 3W 1% WW AXIAL RWR89S2200FRS73
RES 220ohm 3W 1% WW AXIAL

RES 220ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2200FRS73-ND 3110-RWR89S2200FRS73 RWR89S2200FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 220 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details