Vishay Intertechnology, Inc. Through Hole Resistors RWR89S21R0FRS70

Description
21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S21R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S21R0FRS70-ND
Through Hole Resistors RWR89S21R0FRS70-ND
21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S21R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S21R0FRS70
Wirewound Resistors 3110-RWR89S21R0FRS70
ESS-2B 21 1% RWR89S21R0FR S70

ESS-2B 21 1% RWR89S21R0FR S70

Supplier's Site Datasheet
RES 21 OHM 3W 1% WW AXIAL - RWR89S21R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 3W 1% WW AXIAL
RWR89S21R0FRS70
RES 21 OHM 3W 1% WW AXIAL RWR89S21R0FRS70
RES 21ohm 3W 1% WW AXIAL

RES 21ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S21R0FRS70-ND 3110-RWR89S21R0FRS70 RWR89S21R0FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 21 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details