Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2151FRRSL

Description
ESS-2B 2.15K 1% RWR89S2151FR RSL
Request a Quote Datasheet
Description
ESS-2B 2.15K 1% RWR89S2151FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2151FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2151FRRSL
Wirewound Resistors 3110-RWR89S2151FRRSL
ESS-2B 2.15K 1% RWR89S2151FR RSL

ESS-2B 2.15K 1% RWR89S2151FR RSL

Supplier's Site Datasheet
RES 2.15K OHM 3W 1% WW AXIAL - RWR89S2151FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 3W 1% WW AXIAL
RWR89S2151FRRSL
RES 2.15K OHM 3W 1% WW AXIAL RWR89S2151FRRSL
RES 2.15Kohm 3W 1% WW AXIAL

RES 2.15Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2151FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2151FRRSL-ND
Through Hole Resistors RWR89S2151FRRSL-ND
2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2151FRRSL RWR89S2151FRRSL RWR89S2151FRRSL-ND
Product Name Wirewound Resistors RES 2.15K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details