Vishay Intertechnology, Inc. RES 22.1 OHM 3W 1% WW AXIAL RWR89S22R1FMB12

Description
RES 22.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 3W 1% WW AXIAL - RWR89S22R1FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 3W 1% WW AXIAL
RWR89S22R1FMB12
RES 22.1 OHM 3W 1% WW AXIAL RWR89S22R1FMB12
RES 22.1ohm 3W 1% WW AXIAL

RES 22.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S22R1FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R1FMB12
Wirewound Resistors 3110-RWR89S22R1FMB12
ESS-2B 22.1 1% RWR89S22R1FM B12

ESS-2B 22.1 1% RWR89S22R1FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S22R1FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R1FMB12-ND
Through Hole Resistors RWR89S22R1FMB12-ND
22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S22R1FMB12 3110-RWR89S22R1FMB12 RWR89S22R1FMB12-ND
Product Name RES 22.1 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details