RES 2.32Kohm 3W 1% WW AXIAL
2.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 2.32K 1% RWR89S2321FR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S2321FRB12 | RWR89S2321FRB12-ND | 3110-RWR89S2321FRB12 |
| Product Name | RES 2.32K OHM 3W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2320 ohms | 2320 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor |