Vishay Intertechnology, Inc. RES 0.499 OHM 3W 0.1% WW AXIAL RWR89NR499BRB12

Description
RES 0.499ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 3W 0.1% WW AXIAL - RWR89NR499BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 0.1% WW AXIAL
RWR89NR499BRB12
RES 0.499 OHM 3W 0.1% WW AXIAL RWR89NR499BRB12
RES 0.499ohm 3W 0.1% WW AXIAL

RES 0.499ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR499BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR499BRB12-ND
Through Hole Resistors RWR89NR499BRB12-ND
499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR499BRB12 RWR89NR499BRB12-ND
Product Name RES 0.499 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details