Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR412FRB12

Description
412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR412FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR412FRB12-ND
Through Hole Resistors RWR89NR412FRB12-ND
412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.412 OHM 3W 1% WW AXIAL - RWR89NR412FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 3W 1% WW AXIAL
RWR89NR412FRB12
RES 0.412 OHM 3W 1% WW AXIAL RWR89NR412FRB12
RES 0.412ohm 3W 1% WW AXIAL

RES 0.412ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89NR412FRB12-ND RWR89NR412FRB12
Product Name Through Hole Resistors RES 0.412 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4120 ohms 0.4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers