Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR698FMB12

Description
698 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
698 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR698FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR698FMB12-ND
Through Hole Resistors RWR89NR698FMB12-ND
698 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

698 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.698 OHM 3W 1% WW AXIAL - RWR89NR698FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 3W 1% WW AXIAL
RWR89NR698FMB12
RES 0.698 OHM 3W 1% WW AXIAL RWR89NR698FMB12
RES 0.698ohm 3W 1% WW AXIAL

RES 0.698ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89NR698FMB12-ND RWR89NR698FMB12
Product Name Through Hole Resistors RES 0.698 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6980 ohms 0.6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers