Vishay Intertechnology, Inc. RES 0.178 OHM 3W 1% WW AXIAL RWR89NR178FRBSL

Description
RES 0.178ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.178ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.178 OHM 3W 1% WW AXIAL - RWR89NR178FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 3W 1% WW AXIAL
RWR89NR178FRBSL
RES 0.178 OHM 3W 1% WW AXIAL RWR89NR178FRBSL
RES 0.178ohm 3W 1% WW AXIAL

RES 0.178ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR178FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR178FRBSL-ND
Through Hole Resistors RWR89NR178FRBSL-ND
178 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR178FRBSL RWR89NR178FRBSL-ND
Product Name RES 0.178 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details