Vishay Intertechnology, Inc. RES 0.274 OHM 3W 1% WW AXIAL RWR89NR274FSBSL

Description
RES 0.274ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.274ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 3W 1% WW AXIAL - RWR89NR274FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 3W 1% WW AXIAL
RWR89NR274FSBSL
RES 0.274 OHM 3W 1% WW AXIAL RWR89NR274FSBSL
RES 0.274ohm 3W 1% WW AXIAL

RES 0.274ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR274FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR274FSBSL-ND
Through Hole Resistors RWR89NR274FSBSL-ND
274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR274FSBSL RWR89NR274FSBSL-ND
Product Name RES 0.274 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers