Vishay Intertechnology, Inc. RES 0.301 OHM 3W 0.5% WW AXIAL RWR89NR301DSB12

Description
RES 0.301ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 3W 0.5% WW AXIAL - RWR89NR301DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 3W 0.5% WW AXIAL
RWR89NR301DSB12
RES 0.301 OHM 3W 0.5% WW AXIAL RWR89NR301DSB12
RES 0.301ohm 3W 0.5% WW AXIAL

RES 0.301ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR301DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR301DSB12-ND
Through Hole Resistors RWR89NR301DSB12-ND
301 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR301DSB12 RWR89NR301DSB12-ND
Product Name RES 0.301 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details