Vishay Intertechnology, Inc. RES 0.499 OHM 3W 1% WW AXIAL RWR89NR499FMBSL

Description
RES 0.499ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 3W 1% WW AXIAL - RWR89NR499FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 1% WW AXIAL
RWR89NR499FMBSL
RES 0.499 OHM 3W 1% WW AXIAL RWR89NR499FMBSL
RES 0.499ohm 3W 1% WW AXIAL

RES 0.499ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR499FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR499FMBSL-ND
Through Hole Resistors RWR89NR499FMBSL-ND
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR499FMBSL RWR89NR499FMBSL-ND
Product Name RES 0.499 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers