RES 0.249ohm 3W 1% WW AXIAL
249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR89NR249FRRSL | RWR89NR249FRRSL-ND |
| Product Name | RES 0.249 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 0.2490 ohms | 0.2490 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts |
| Configuration | Single Resistor |