Vishay Intertechnology, Inc. RES 0.536 OHM 3W 1% WW AXIAL RWR89NR536FSBSL

Description
RES 0.536ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.536ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.536 OHM 3W 1% WW AXIAL - RWR89NR536FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 3W 1% WW AXIAL
RWR89NR536FSBSL
RES 0.536 OHM 3W 1% WW AXIAL RWR89NR536FSBSL
RES 0.536ohm 3W 1% WW AXIAL

RES 0.536ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR536FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR536FSBSL-ND
Through Hole Resistors RWR89NR536FSBSL-ND
536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR536FSBSL RWR89NR536FSBSL-ND
Product Name RES 0.536 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - A129392-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details